The ECS-110-20-28AX-TR is a surface mount crystal operating at 11.0592 MHz with a load capacitance of 20 pF, housed in a 5.0 mm maximum height resistance weld metal package. It operates within a temperature range of -10°C to +70°C, with a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over the operating range. The crystal uses a fundamental mode of oscillation, has a maximum drive level of 500 μW, and a shunt capacitance of 7 pF. The equivalent series resistance is 80 Ω maximum at this frequency. It is RoHS compliant and capable of reflow soldering per MSL 1 with silver finish. The part number includes a tape and reel packaging option.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
11MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
11MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
11MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-110-20-28AX-TR | 50-ECS-110-20-28AX-TRCT-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US - 4 Lead |
| Features / Standards | RoHS | |
| Frequency | 11 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |