DIODES Incorporated 60V 3A Bipolar Transistor FZT751QTA

Description
TRANS PNP 60V 3A SOT223-3 Product overview: FZT751QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT751QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 3A SOT223-3 Product overview: FZT751QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT751QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A Bipolar Transistor
276-FZT751QTA
60V 3A Bipolar Transistor 276-FZT751QTA
TRANS PNP 60V 3A SOT223-3 Product overview: FZT751QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT751QTA can be used for catalog matching and distributor lookup.

TRANS PNP 60V 3A SOT223-3 Product overview: FZT751QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT751QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FZT751QTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT751QTADICT-ND
Single Bipolar Transistors FZT751QTADICT-ND
Bipolar (BJT) Transistor PNP 60V 3A 140MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 3A 140MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT751QTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT751QTADITR-ND
Single Bipolar Transistors FZT751QTADITR-ND
Bipolar (BJT) Transistor PNP 60V 3A 140MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 3A 140MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT751QTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT751QTADIDKR-ND
Single Bipolar Transistors FZT751QTADIDKR-ND
Bipolar (BJT) Transistor PNP 60V 3A 140MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 3A 140MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT751QTA - 016616-FZT751QTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT751QTA
016616-FZT751QTA
TRANSISTORS - Transistors (BJT) - Single - FZT751QTA 016616-FZT751QTA
Manufacturer: Diodes Incorporated Win Source Part Number: 016616-FZT751QTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 016616-FZT751QTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - FZT751QTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT751QTA
Single Bipolar Transistors FZT751QTA
TRANS PNP 60V 3A SOT223-3

TRANS PNP 60V 3A SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT751QTA
Bipolar Transistors - BJT FZT751QTA
Bipolar Transistors - BJT Pwr Mid Perf Transistor

Bipolar Transistors - BJT Pwr Mid Perf Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT751QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT751QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT751QTA
TRANS PNP 60V 3A SOT223-3

TRANS PNP 60V 3A SOT223-3

Supplier's Site
Trans, Pnp, 60V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK9803 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 60V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK9803
Trans, Pnp, 60V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK9803
TRANS, PNP, 60V, 3A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 60V, 3A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-FZT751QTA FZT751QTADICT-ND 016616-FZT751QTA FZT751QTA FZT751QTA FZT751QTA 28AK9803
Product Name 60V 3A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FZT751QTA Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 60V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660458 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN,165 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Single Bipolar Transistors - BC80740B5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers