Bipolar (BJT) Transistor PNP 45V 500mA 200MHz 330mW Surface Mount PG-SOT23
Bipolar (BJT) Transistor PNP 45V 500mA 200MHz 330mW Surface Mount PG-SOT23
Bipolar (BJT) Transistor PNP 45V 500mA 200MHz 330mW Surface Mount PG-SOT23
TRANS PNP 45V 0.5A SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC80740B5003XTDKR-ND | BC80740B5003XT |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |