DIODES Incorporated Transistor Polarity Diodes Inc. FMMT614TA.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:500mA; Power Dissipation Pd:500mW; DC Current Gain hFE:5000hFE; No. of Pins:3Pins; Transistor Mounting:Surface Mount; Product Range:-; MSL:- RoHS Compliant: No
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:500mA; Power Dissipation Pd:500mW; DC Current Gain hFE:5000hFE; No. of Pins:3Pins; Transistor Mounting:Surface Mount; Product Range:-; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 60AC9678 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
60AC9678
Transistor Polarity Diodes Inc. 60AC9678
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:500mA; Power Dissipation Pd:500mW; DC Current Gain hFE:5000hFE; No. of Pins:3Pins; Transistor Mounting:Surface Mount; Product Range:-; MSL:- RoHS Compliant: No

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:500mA; Power Dissipation Pd:500mW; DC Current Gain hFE:5000hFE; No. of Pins:3Pins; Transistor Mounting:Surface Mount; Product Range:-; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 60AC9678
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
1180A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810022SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers