DIODES Incorporated Oscillators FD3330029

Description
33.333333MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
33.333333MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FD3330029-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FD3330029-ND
Oscillators FD3330029-ND
33.333333MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

33.333333MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FD3330029 - 871577-FD3330029 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FD3330029
871577-FD3330029
Oscillators - FD3330029 871577-FD3330029
Manufacturer: Diodes Incorporated Win Source Part Number: 871577-FD3330029 Series: SaRonix-eCera™ FD Operating Temperature Range: -20°C ~ 70°C Features: 33.333333 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 871577-FD3330029
Series: SaRonix-eCera™ FD
Operating Temperature Range: -20°C ~ 70°C
Features: 33.333333 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number FD3330029-ND 871577-FD3330029
Product Name Oscillators Oscillators - FD3330029
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Surface Mount Oscillators - ECS-2033-270-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers