The DMTH41M0SPSW-13 is an N-channel enhancement mode MOSFET designed for high-efficiency power-management applications such as engine-management systems, body control electronics, and DC-DC converters. It is housed in a PowerDI5060-8 package with a height of 1.10mm max and weighs approximately 0.097 grams. The device features a drain-source voltage rating of 40V, a maximum on-state resistance of 1.2mΩ at VGS=10V and ID=20A, and a continuous drain current of 227A at TC=25°C. It is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH41M0SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |