The ADS1220 is a 24-bit, low-power, analog-to-digital converter (ADC) with integrated programmable gain amplifier (PGA), dual matched excitation current sources, a 2.048V internal reference, and a precision temperature sensor, designed for small-signal measurements in industrial and medical applications. It supports two differential or four single-ended inputs, operates with a supply range of 2.3V to 5.5V, and achieves up to 2kSPS data rate with simultaneous 50Hz and 60Hz noise rejection at 20SPS. The device is packaged in a 16-pin VQFN (3.5mm × 3.5mm) with an exposed thermal pad, and is specified for operation from -40°C to +125°C. It complies with RoHS standards and is qualified for industrial environments.
Manufacturer: Texas Instruments
Win Source Part Number: 1141620-ADS1220IRVAR
Packaging: Reel
Mounting Style: SMD
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 2k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal, Supply
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 16-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): ADS1220IPWR; ADS1220IRVAT; ADS1220IPW;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: ADS1220
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.3V ~ 5.5V, ±2.5
Supply Voltage , Digital: 2.3V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1141620-ADS1220IRVAR |
| Product Name | Hard To Find - ADS1220IRVAR |
| Package Type | SOT3 |