DIODES Incorporated Single FETs, MOSFETs DMT69M8LFV-7

Description
N-Channel 60V 45A (Tc) 42W (Tc) Surface Mount PowerDI3333-8 (Type UX)
Request a Quote Datasheet
Description
N-Channel 60V 45A (Tc) 42W (Tc) Surface Mount PowerDI3333-8 (Type UX)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT69M8LFV-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT69M8LFV-7DICT-ND
Single FETs, MOSFETs DMT69M8LFV-7DICT-ND
N-Channel 60V 45A (Tc) 42W (Tc) Surface Mount PowerDI3333-8 (Type UX)

N-Channel 60V 45A (Tc) 42W (Tc) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Single FETs, MOSFETs - DMT69M8LFV-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT69M8LFV-7DIDKR-ND
Single FETs, MOSFETs DMT69M8LFV-7DIDKR-ND
N-Channel 60V 45A (Tc) 42W (Tc) Surface Mount PowerDI3333-8 (Type UX)

N-Channel 60V 45A (Tc) 42W (Tc) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Single FETs, MOSFETs - DMT69M8LFV-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT69M8LFV-7DITR-ND
Single FETs, MOSFETs DMT69M8LFV-7DITR-ND
N-Channel 60V 45A (Tc) 42W (Tc) Surface Mount PowerDI3333-8 (Type UX)

N-Channel 60V 45A (Tc) 42W (Tc) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Singapore, Singapore
60V 45A MOSFET Transistor
278-DMT69M8LFV-7
60V 45A MOSFET Transistor 278-DMT69M8LFV-7
MOSFET N-CH 60V 45A POWERDI3333 Product overview: DMT69M8LFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT69M8LFV-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 45A POWERDI3333 Product overview: DMT69M8LFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT69M8LFV-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMT69M8LFV-7 - 806715-DMT69M8LFV-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMT69M8LFV-7
806715-DMT69M8LFV-7
FETs - Single - DMT69M8LFV-7 806715-DMT69M8LFV-7
Manufacturer: Diodes Incorporated Win Source Part Number: 806715-DMT69M8LFV-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 42W (Tc) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 9.5mOhm at 13.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 33.5nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1925pF at 30V Current - Continuous Drain (Id) at 25°C: 45A (Tc) Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±16V

Manufacturer: Diodes Incorporated
Win Source Part Number: 806715-DMT69M8LFV-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 42W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 9.5mOhm at 13.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 33.5nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1925pF at 30V
Current - Continuous Drain (Id) at 25°C: 45A (Tc)
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±16V

Buy Now
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Single FETs, MOSFETs - DMT69M8LFV-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT69M8LFV-7
Single FETs, MOSFETs DMT69M8LFV-7
MOSFET N-CH 60V 45A POWERDI3333

MOSFET N-CH 60V 45A POWERDI3333

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT69M8LFV-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT69M8LFV-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT69M8LFV-7
MOSFET N-CH 60V 45A POWERDI3333

MOSFET N-CH 60V 45A POWERDI3333

Supplier's Site
Mosfet, N-Ch, 60V, 45A, Powerdi3333-8; Transistor Polarity Diodes Inc. - 15AC8201 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 45A, Powerdi3333-8; Transistor Polarity Diodes Inc.
15AC8201
Mosfet, N-Ch, 60V, 45A, Powerdi3333-8; Transistor Polarity Diodes Inc. 15AC8201
MOSFET, N-CH, 60V, 45A, POWERDI3333-8; Transistor Polarity:N Channel; Continuous Drain Current Id:45A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 45A, POWERDI3333-8; Transistor Polarity:N Channel; Continuous Drain Current Id:45A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT69M8LFV-7DICT-ND 278-DMT69M8LFV-7 806715-DMT69M8LFV-7 DMT69M8LFV-7 DMT69M8LFV-7 DMT69M8LFV-7 15AC8201
Product Name Single FETs, MOSFETs 60V 45A MOSFET Transistor FETs - Single - DMT69M8LFV-7 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 45A, Powerdi3333-8; Transistor Polarity Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN 8-PowerVDFN TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data