N-Channel 40V 195A (Tc) 380W (Tc) Through Hole TO-247AC
MOSFET N-CH 40V 195A TO247AC Product overview: AUIRFP4004 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFP4004 can be used for catalog matching and distributor lookup.
MOSFET AUTO 40V 1 N-CH HEXFET 1.7mOhms
MOSFET N-CH 40V 195A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AUIRFP4004-ND | 278-AUIRFP4004 | AUIRFP4004 | AUIRFP4004 |
| Product Name | Single FETs, MOSFETs | 40V 195A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247-3 | Tube | Through Hole | |
| Transistor Grade / Operating Range | Automotive | |||
| MOSFET Operating Mode | Enhancement |