The DMT10H075LE-13 is an N-channel enhancement mode MOSFET in a SOT223 package, designed for load switching and uninterrupted power supply applications. It has a drain-source voltage rating of 100V, a continuous drain current of 4A at 25°C, and a static drain-source on-resistance of 65mΩ at VGS = 10V and 105mΩ at VGS = 4.5V. The device features a low gate drive, low input capacitance, and fast switching speed. It is RoHS compliant, halogen and antimony free, and rated as a "Green" device. The thermal resistance from junction to ambient is 51°C/W, and the operating and storage temperature range is -55°C to +150°C. It meets UL 94 V-0 flammability rating and is moisture-sensitive level 1 per J-STD-020. The part is packaged in tape and reel with 2,500 units per reel and is suitable for automotive applications meeting AEC-Q200 standards.
MOSFET BVDSS: 61V~100V SOT223 T&
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT10H075LE-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |