Dual 100V N-channel enhancement mode MOSFET in PowerDI3333-8 package, designed for high-efficiency power management applications. It features a maximum drain-source voltage of 100V, continuous drain current of 12A at TC=25°C, and on-resistance of 66mΩ at VGS=10V and 114mΩ at VGS=4.5V. The device has a thermal resistance of 57°C/W when mounted on a 1-inch square copper plate, operates from -55°C to +150°C, and meets RoHS 3 and Halogen/Antimony-Fre
MOSFET 2N-CH 100V 12A PWRDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT10H072LDV-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |