The DMT10H015SPSW-13 is a 100V n-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management and load switch applications. It has a maximum continuous drain current of 53A at TC=25°C and a drain-source on-resistance of 14.5mΩ at VGS=10V and 19.5mΩ at VGS=6V. The device features a thermal resistance junction-to-case of 1.6°C/W and can dissipate up to 78W with a case temperature of 25°C. It supports a junction temperature range from -55°C to +150°C and meets the AEC-Q100/101/104/200
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT10H015SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |