The ALD810023SCLI is a quad Supercapacitor Auto Balancing (SAB™) MOSFET array in a 16-pin SOIC package, designed to balance leakage currents in up to four series-connected supercapacitors. It operates from -40°C to +85°C, with a maximum drain-source voltage of 10.6V and a maximum operating current of 80mA per channel. Each MOSFET has a precision gate threshold voltage of 2.30V at 1μA drain-source current, and output current varies exponentially with input voltage, ranging from below 0.3nA to over 1000μA. The device features near-zero leakage at voltages 0.3V below rated levels and maintains active balancing without external control.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET Quad SAB MOSFET ARRAY VT=2.30V
MOSFET QUAD SAB 10.6V EE 16SOIC
| Advanced Linear Devices, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD810023SCLI | ALD810023SCLI | ALD810023SCLI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |