DIODES Incorporated Single FETs, MOSFETs DMT10H015LPSW-13

Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote
Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DMT10H015LPSW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package with a maximum profile of 1.10mm, designed for efficient power management and DC-DC conversion. It has a drain-source on-resistance of 16mΩ at 10V gate-source voltage and 18mΩ at 6V, with a continuous drain current of 44A at 25°C case temperature. The device meets AEC-Q100/101/104/200 qualifications, is RoHS compliant, and features a thermal resistance from junction to case of 2.7°C/W. It operates from -55°C to +150°C and is designed for high-reliability automotive applications.

Datasheet Summary
Powered by GS/AI

DMT10H015LPSW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package with a maximum profile of 1.10mm, designed for efficient power management and DC-DC conversion. It has a drain-source on-resistance of 16mΩ at 10V gate-source voltage and 18mΩ at 6V, with a continuous drain current of 44A at 25°C case temperature. The device meets AEC-Q100/101/104/200 qualifications, is RoHS compliant, and features a thermal resistance from junction to case of 2.7°C/W. It operates from -55°C to +150°C and is designed for high-reliability automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT10H015LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H015LPSW-13TR-ND
Single FETs, MOSFETs 31-DMT10H015LPSW-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT10H015LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3
View Details
4 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
IGBT Module - 131602164 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details