Qorvo 3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor QPD3601

Description
Qorvo's QPD3601 is a discrete GaN on SiC HEMT which operates from 3.4-3.6 GHz. The device is a single stage matched power amplifier transistor. The QPD3601 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD3601 can deliver PSAT of 180 W at 50 V operation. Lead-free and ROHS compliant.
Request a Quote Datasheet
Description
Qorvo's QPD3601 is a discrete GaN on SiC HEMT which operates from 3.4-3.6 GHz. The device is a single stage matched power amplifier transistor. The QPD3601 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD3601 can deliver PSAT of 180 W at 50 V operation. Lead-free and ROHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Greensboro, NC, United States
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor
QPD3601
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor QPD3601
Qorvo's QPD3601 is a discrete GaN on SiC HEMT which operates from 3.4-3.6 GHz. The device is a single stage matched power amplifier transistor. The QPD3601 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD3601 can deliver PSAT of 180 W at 50 V operation. Lead-free and ROHS compliant.

Qorvo's QPD3601 is a discrete GaN on SiC HEMT which operates from 3.4-3.6 GHz. The device is a single stage matched power amplifier transistor.

The QPD3601 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems.

QPD3601 can deliver PSAT of 180 W at 50 V operation.

Lead-free and ROHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number QPD3601
Product Name 3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers