Win Source Part Number: 1021689-CSD95496QVMT
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: NexFET™
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: Synchronous Buck Converters
Standard Package: 250
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 40A
Fault Protection: Shoot-Through
Output Configuration: Half Bridge (3)
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive, Capacitive
Current - Peak Output: 60A
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 18-PowerTFDFN
Supplier Device Package: 18-VSON (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CSD95496QVMT-ND,296-
Base Product Number: CSD95496
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1021689-CSD95496QVMT |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| TJ | -40 to 125 C (-40 to 257 F) |