MOSFET BVDSS: 501V~650V SO-8 T&R
POWER MOSFET, 600V, 0.27A, SOIC-8 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | 31-DMP65H11D0HSS-13TR-ND | 76AJ4284 |
| Product Name | Single FETs, MOSFETs | Power Mosfet, 600V, 0.27A, Soic-8 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel |