The DMP3165SVTQ-7 is a dual P-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification, PPAP capability, and IATF 16949 manufacturing. It features a drain-source voltage rating of -30V, continuous drain current of -2.7A at VGS = -10V, and on-resistance of 95mΩ at VGS = -10V and -2.7A. The device has a power dissipation of 0.88W with a thermal resistance of 142°C/W under minimum pad layout conditions, and an operating temperature range from -55°C to +150°C. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability ratings. The package is molded plastic with matte tin terminals and is supplied in a 3000-unit tape and reel configuration.
MOSFET 2P-CH 30V 2.7A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3165SVTQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |