The DMP2067LSS-13 is a P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of -20V, with a typical on-resistance of 38mΩ at -4.5V gate-source voltage and 56mΩ at -2.5V. The device features a low gate threshold voltage ranging from -0.5V to -1.5V, low input capacitance of 1575pF, and fast switching characteristics. It is rated for a maximum continuous drain current of -5.4A at 25°C and dissipates up to 1.67W when mounted on a 2oz copper PCB with thermal bias. The package is molded plastic with UL 94 V-0 flammability rating, leads are matte tin annealed, and it meets RoHS, AEC-Q200, and IATF 16949 standards for automotive applications. Moisture sensitivity is level 1 per J-STD-020. The part is supplied in tape and reel packaging with 2500 units per carrier.
MOSFET BVDSS: 8V~24V SO-8 T&R 2.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2067LSS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |