DIODES Incorporated Single FETs, MOSFETs DMN2013UFDE-7

Description
N-Channel 20V 10.5A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet
Description
N-Channel 20V 10.5A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2013UFDE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2013UFDE-7DITR-ND
Single FETs, MOSFETs DMN2013UFDE-7DITR-ND
N-Channel 20V 10.5A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 20V 10.5A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Singapore, Singapore
20V 10.5A MOSFET Transistor
278-DMN2013UFDE-7
20V 10.5A MOSFET Transistor 278-DMN2013UFDE-7
MOSFET N-CH 20V 10.5A 6UDFN Product overview: DMN2013UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2013UFDE-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 10.5A 6UDFN Product overview: DMN2013UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2013UFDE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2013UFDE-7 - 1033718-DMN2013UFDE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2013UFDE-7
1033718-DMN2013UFDE-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2013UFDE-7 1033718-DMN2013UFDE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033718-DMN2013UFDE- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 660mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2020-6 (Type E) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 25.8nC @ 8V Max Input Capacitance: 2453pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 11 mOhm @ 8.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033718-DMN2013UFDE-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 660mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6 (Type E)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10.5A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 25.8nC @ 8V
Max Input Capacitance: 2453pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 11 mOhm @ 8.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 3K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2013UFDE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2013UFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2013UFDE-7
MOSFET N-CH 20V 10.5A 6UDFN

MOSFET N-CH 20V 10.5A 6UDFN

Supplier's Site
Mosfet, N-Ch, 20V, 10.5A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3578 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 10.5A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3578
Mosfet, N-Ch, 20V, 10.5A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3578
MOSFET, N-CH, 20V, 10.5A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 10.5A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2013UFDE-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2013UFDE-7
Single FETs, MOSFETs DMN2013UFDE-7
MOSFET N-CH 20V 10.5A 6UDFN

MOSFET N-CH 20V 10.5A 6UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2013UFDE-7DITR-ND 278-DMN2013UFDE-7 1033718-DMN2013UFDE-7 DMN2013UFDE-7 DMN2013UFDE-7 36AJ3578 DMN2013UFDE-7
Product Name Single FETs, MOSFETs 20V 10.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2013UFDE-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 10.5A, U-Dfn2020 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 6-PowerUDFN Tape & Reel (TR) SOT3; U-DFN2020-6 (Type E) 2453 pF @ 10 V TO-3 6-PowerUDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 660 milliwatts 660 milliwatts 660 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers