DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays DMN2012UCA6-7

Description
Win Source Part Number: 1114477-DMN2012UCA6- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN2012
Request a Quote Datasheet
Description
Win Source Part Number: 1114477-DMN2012UCA6- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1114477-DMN2012UCA6-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1114477-DMN2012UCA6-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1114477-DMN2012UCA6-7
Win Source Part Number: 1114477-DMN2012UCA6- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMN2012

Win Source Part Number: 1114477-DMN2012UCA6-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMN2012

Buy Now
Singapore, Singapore
24V 13A MOSFET Transistor
289-DMN2012UCA6-7
24V 13A MOSFET Transistor 289-DMN2012UCA6-7
MOSFET 2N-CH 24V 13A X3-DSN2718 Product overview: DMN2012UCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2012UCA6-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 24V 13A X3-DSN2718 Product overview: DMN2012UCA6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2012UCA6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMN2012UCA6-7-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2012UCA6-7-ND
FET, MOSFET Arrays DMN2012UCA6-7-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2012UCA6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2012UCA6-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2012UCA6-7
MOSFET 2N-CH 24V 13A X3-DSN2718

MOSFET 2N-CH 24V 13A X3-DSN2718

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1114477-DMN2012UCA6-7 289-DMN2012UCA6-7 DMN2012UCA6-7-ND DMN2012UCA6-7 DMN2012UCA6-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 24V 13A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 Tape & Reel (TR) 6-SMD, No Lead
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFSL8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Short Leads, I2PAK
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details