Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8407 AUIRFS8407

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149870-AUIRFS8407 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149870-AUIRFS8407 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8407 - 1149870-AUIRFS8407 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8407
1149870-AUIRFS8407
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8407 1149870-AUIRFS8407
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149870-AUIRFS8407 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149870-AUIRFS8407
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
40V 195A MOSFET Transistor
278-AUIRFS8407
40V 195A MOSFET Transistor 278-AUIRFS8407
MOSFET N-CH 40V 195A D2PAK Product overview: AUIRFS8407 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS8407 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 195A D2PAK Product overview: AUIRFS8407 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS8407 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFS8407-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFS8407-ND
Single FETs, MOSFETs AUIRFS8407-ND
N-Channel 40V 195A (Tc) 230W (Tc) Surface Mount PG-TO263-3

N-Channel 40V 195A (Tc) 230W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Auto 40V N-Ch FET 1.4mOhm 195A

MOSFET Auto 40V N-Ch FET 1.4mOhm 195A

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - AUIRFS8407 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
AUIRFS8407
Integrated Circuits (ICs) - Transistors - MOSFETs AUIRFS8407
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
INFINEON AUIRFS8407 MOSFET Transistor, N Channel, 195 A, 40 V, 0.0014 ohm, 10 V, 3 V - 376-AUIRFS8407 - Utmel Electronic Limited
Hong Kong, China
INFINEON AUIRFS8407 MOSFET Transistor, N Channel, 195 A, 40 V, 0.0014 ohm, 10 V, 3 V
376-AUIRFS8407
INFINEON AUIRFS8407 MOSFET Transistor, N Channel, 195 A, 40 V, 0.0014 ohm, 10 V, 3 V 376-AUIRFS8407
INFINEON AUIRFS8407 MOSFET Transistor, N Channel, 195 A, 40 V, 0.0014 ohm, 10 V, 3 V

INFINEON AUIRFS8407 MOSFET Transistor, N Channel, 195 A, 40 V, 0.0014 ohm, 10 V, 3 V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1149870-AUIRFS8407 278-AUIRFS8407 AUIRFS8407-ND AUIRFS8407 AUIRFS8407 376-AUIRFS8407
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8407 40V 195A MOSFET Transistor Single FETs, MOSFETs MOSFET Integrated Circuits (ICs) - Transistors - MOSFETs INFINEON AUIRFS8407 MOSFET Transistor, N Channel, 195 A, 40 V, 0.0014 ohm, 10 V, 3 V
Package Type SOT3 Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 230000 milliwatts 230000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products