Manufacturer: Diodes Incorporated
Win Source Part Number: 1157285-BZT52C22LP-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Zener Diode 22V 250mW ±5.67% Surface Mount X1-DFN1006-2
DIODE ZENER 22V 250MW 2DFN Product overview: BZT52C22LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C22LP-7 can be used for catalog matching and distributor lookup.
Zener Diodes 250mW 22V Zener
DIODE ZENER 22V 250MW 2DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1157285-BZT52C22LP-7 | BZT52C22LP-7DITR-ND | 287-BZT52C22LP-7 | BZT52C22LP-7 | BZT52C22LP-7 |
| Product Name | Diodes - Zener - Single - BZT52C22LP-7 | Single Zener Diodes | 22V 250MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape & Reel (TR) | DFN1006-2 | X1-DFN1006-2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 22 volts | 22 volts |