Manufacturer: ON Semiconductor
Win Source Part Number: 905697-1N5259B
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 905697-1N5259B |
| Product Name | Diodes - Zener - Single - 1N5259B |
| Package | DO-35 (DO-204AH) |