Surface Mount case: SOD-323 (SC-76)
Nominal Zener Voltage = 3.3V
Diode Configuration = Single
Mounting Type = Surface Mount
Number of Elements per Chip = 1
Maximum Power Dissipation = 200 mW
Package Type = SOD-323
Zener Type = Voltage Regulator
Zener Voltage Tolerance = 6%
Pin Count = 2
Test Current = 5mA
RS Components, Ltd. | |
---|---|
Product Category | Zener Diodes |
Product Number | 1220907 |
Package | SOD-323; SOD-323 |