General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package, with a total power dissipation of up to 590 mW when mounted on a PCB with a 1 cm² cathode pad, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2% and approximately ±5%.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 6.2V V(Z), 1.94%, 0.35W, Silicon, Unidirectional
DIODE ZENER 6.2V 590MW SOD123
DIODE ZENER 6.2V 590MW SOD123
Zener Diodes BZT52-B6V2/SOD123/SO
| Nexperia B.V. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B6V2X | BZT52-B6V2X | BZT52-B6V2X | BZT52-B6V2X | BZT52-B6V2X |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |