DIODES Incorporated -60V 1A SOT-89 Bipolar Transistor BSR31TA

Description
TRANS PNP -60V 1A SOT-89 Product overview: BSR31TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR31TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP -60V 1A SOT-89 Product overview: BSR31TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR31TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V 1A SOT-89 Bipolar Transistor
276-BSR31TA
-60V 1A SOT-89 Bipolar Transistor 276-BSR31TA
TRANS PNP -60V 1A SOT-89 Product overview: BSR31TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR31TA can be used for catalog matching and distributor lookup.

TRANS PNP -60V 1A SOT-89 Product overview: BSR31TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR31TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1049713-BSR31TA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1049713-BSR31TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1049713-BSR31TA
Win Source Part Number: 1049713-BSR31TA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V Frequency - Transition: 100MHz Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSR31TABSR31 TA; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: BSR31TR,BSR31,BSR31C T,BSR31DKR Base Product Number: BSR31 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1049713-BSR31TA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSR31TABSR31 TA;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: BSR31TR,BSR31,BSR31CT,BSR31DKR
Base Product Number: BSR31
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSR31TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSR31TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSR31TA
TRANS PNP -60V 1A SOT-89

TRANS PNP -60V 1A SOT-89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BSR31TA 1049713-BSR31TA BSR31TA
Product Name -60V 1A SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Digi-Reel® SOT3; SOT89
Packing Method Digi-Reel® Digi-ReelR
VCEO 60 volts 60 volts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
Bipolar Transistors - 6697694 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details