Infineon Technologies AG Discrete Semiconductor Products BCP54-16 E6778

Description
Manufacturer: Infineon Technologies Win Source Part Number: 233770-BCP54-16 E6778 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP 54 Alternative Parts (Cross-Reference): UBCP54; BCP54-10,135; DCP54-13; DCP54-16; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 233770-BCP54-16 E6778 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP 54 Alternative Parts (Cross-Reference): UBCP54; BCP54-10,135; DCP54-13; DCP54-16; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 233770-BCP54-16 E6778 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
233770-BCP54-16 E6778
Discrete Semiconductor Products 233770-BCP54-16 E6778
Manufacturer: Infineon Technologies Win Source Part Number: 233770-BCP54-16 E6778 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP 54 Alternative Parts (Cross-Reference): UBCP54; BCP54-10,135; DCP54-13; DCP54-16; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 233770-BCP54-16 E6778
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCP 54
Alternative Parts (Cross-Reference): UBCP54; BCP54-10,135; DCP54-13; DCP54-16;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Automotive 45V 1A Bipolar Transistor
276-BCP54-16 E6778
Automotive 45V 1A Bipolar Transistor 276-BCP54-16 E6778
Trans GP BJT NPN 45V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54-16 E6778 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16 E6778 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54-16 E6778 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16 E6778 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 233770-BCP54-16 E6778 276-BCP54-16 E6778
Product Name Discrete Semiconductor Products Automotive 45V 1A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220638 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Bipolar Transistor - 276-BCP69E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers