LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26
IC LED DRVR LIN PWM 350MA SOT26 Product overview: BCR421UW6Q-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR421UW6Q-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 863882-BCR421UW6Q-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output Linear - PWM Dimming 350mA SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCR421
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BCR421UW6Q-7DIDKR, BCR421UW6Q-7DICT, BCR421UW6Q-7DITR
40V PWM 1 350mA 18V SOT-26 LED Drivers ROHS
TRANSISTOR LED DRIVER SOT26 T&R
LED DRIVER, AEC-Q101, LINEAR, SOT-26-6; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Max:40V; Output Current Max:500mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRVR LIN PWM 350MA SOT26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-BCR421UW6Q-7DKR-ND | 137-BCR421UW6Q-7 | 863882-BCR421UW6Q-7 | BCR421UW6Q-7 | BCR421UW6Q-7 | 07AH3617 | BCR421UW6Q-7 |
| Product Name | LED Drivers | 350MA LED Driver IC | PMIC - PMIC - LED Drivers - BCR421UW6Q-7 | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Led Driver, Aec-Q101, Linear, Sot-26-6; Device Topology Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | ? to 18 volts | ? to 18 volts | 18 volts | ? to 18 volts | ? to 18 volts | ||
| Output Voltage | 40 volts | 40 volts | 40 volts | 40 volts | |||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps | 500 milliamps |