Texas Instruments LM2756 Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD LM2756TM/NOPB

Description
Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD 20-DSBGA -30 to 85
Request a Quote Datasheet
Description
Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD 20-DSBGA -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2756 Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD - LM2756TM/NOPB - Texas Instruments
Dallas, TX, United States
LM2756 Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD
LM2756TM/NOPB
LM2756 Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD LM2756TM/NOPB
Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD 20-DSBGA -30 to 85

Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD 20-DSBGA -30 to 85

Buy Now Datasheet
LED Drivers - 296-LM2756TM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 20-DSBGA

LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 20-DSBGA

Buy Now Datasheet
LED Drivers - 296-LM2756TM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 20-DSBGA

LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 20-DSBGA

Buy Now Datasheet
Singapore, Singapore
Boost SMD 180mA 1.6MHz LED Driver IC
137-LM2756TM/NOPB
Boost SMD 180mA 1.6MHz LED Driver IC 137-LM2756TM/NOPB
8-Ch 180mA Boost LED Driver, 1.6MHz, 2.7-5.5V, 8-Seg, Micro SMD Product overview: LM2756TM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 180mA, 1.6MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, SMD, 180mA, 1.6MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2756TM/NOPB can be used for catalog matching and distributor lookup.

8-Ch 180mA Boost LED Driver, 1.6MHz, 2.7-5.5V, 8-Seg, Micro SMD Product overview: LM2756TM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, SMD, 180mA, 1.6MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, SMD, 180mA, 1.6MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2756TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM2756TM/NOPB - 1053351-LM2756TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2756TM/NOPB
1053351-LM2756TM/NOPB
PMIC - PMIC - LED Drivers - LM2756TM/NOPB 1053351-LM2756TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053351-LM2756TM/NOP B Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 8 Dimming: I2C Output Voltage: 2 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053351-LM2756TM/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 8
Dimming: I2C
Output Voltage: 2 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC LED DRIVER RGLTR DIM 20USMD - 815-LM2756TM/NOPB - Utmel Electronic Limited
Hong Kong, China
IC LED DRIVER RGLTR DIM 20USMD
815-LM2756TM/NOPB
IC LED DRIVER RGLTR DIM 20USMD 815-LM2756TM/NOPB
IC LED DRIVER RGLTR DIM 20USMD

IC LED DRIVER RGLTR DIM 20USMD

Supplier's Site
PMIC - LED Drivers - LM2756TM/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2756TM/NOPB
PMIC - LED Drivers LM2756TM/NOPB
IC LED DRIVER RGLTR DIM 20USMD

IC LED DRIVER RGLTR DIM 20USMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2756TM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2756TM/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2756TM/NOPB
IC LED DRV RGLTR I2C 20DSBGA

IC LED DRV RGLTR I2C 20DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM2756TM/NOPB 296-LM2756TM/NOPBCT-ND 137-LM2756TM/NOPB 1053351-LM2756TM/NOPB 815-LM2756TM/NOPB LM2756TM/NOPB LM2756TM/NOPB
Product Name LM2756 Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD LED Drivers Boost SMD 180mA 1.6MHz LED Driver IC PMIC - PMIC - LED Drivers - LM2756TM/NOPB IC LED DRIVER RGLTR DIM 20USMD PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts
Output Voltage 6 volts 2 to 4 volts 4 volts 2 to 4 volts
Efficiency 92 %
Number of Channels 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3423Q1MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
5 suppliers
LM3432B 6-Channel Current Regulator for LED Backlight Application - LM3432BSQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers
PMIC - PMIC - LED Drivers - LM3432MHX - 1198856-LM3432MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers