Infineon Technologies AG Linear LED Driver IC BCR320U

Description
Linear LED driver IC for low/medium power LEDs The BCR320U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 250mA Supply voltage up to 25V Low side current control, NPN transistor power stage PWM dimmable by external transistor Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Cordless power tools and outdoor power equipment
Request a Quote Datasheet
Description
Linear LED driver IC for low/medium power LEDs The BCR320U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 250mA Supply voltage up to 25V Low side current control, NPN transistor power stage PWM dimmable by external transistor Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Cordless power tools and outdoor power equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR320U - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR320U
Linear LED Driver IC BCR320U
Linear LED driver IC for low/medium power LEDs The BCR320U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 250mA Supply voltage up to 25V Low side current control, NPN transistor power stage PWM dimmable by external transistor Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Cordless power tools and outdoor power equipment

Linear LED driver IC for low/medium power LEDs

The BCR320U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 10mA
  • Output current adjustable by resistor up to 250mA
  • Supply voltage up to 25V
  • Low side current control, NPN transistor power stage
  • PWM dimmable by external transistor
  • Up to 1000mW power dissipation in a small SC74 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting

Applications

  • Cordless power tools and outdoor power equipment
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number BCR320U
Product Name Linear LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - KITLEDXMC1202AS01TOBO1 - 762147-KITLEDXMC1202AS01TOBO1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 12 to 48 volts
View Details
2 suppliers
LED Drivers - ILD2035E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 22 volts
Output Current 350 milliamps
View Details
5 suppliers
5V 9V 12V LED Driver IC - 137-TLE4242GXT - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
 - LT3743EUFD#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details