Win Source Part Number: 1368341-BCR421UFDQ-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6
Base Product Number: BCR421
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Max): 18V
Voltage - Output: 40V
Current - Output / Channel: 350mA
Dimming: PWM
IC LED DRVR LIN PWM 350MA 6DFN Product overview: BCR421UFDQ-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR421UFDQ-7 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 350mA U-DFN2020-6
LED Driver IC 1 Output Linear PWM Dimming 350mA U-DFN2020-6
LED Driver IC 1 Output Linear PWM Dimming 350mA U-DFN2020-6
LED Lighting Drivers Transistor LED Drvr
LED, DC/DC DRIVER, LINEAR, U-DFN2020 ROHS COMPLIANT: YES
IC LED DRVR LIN PWM 350MA 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1368341-BCR421UFDQ-7 | 137-BCR421UFDQ-7 | BCR421UFDQ-7DITR-ND | BCR421UFDQ-7 | BCR421UFDQ-7 | 28AK6243 | BCR421UFDQ-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 350MA LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Led, Dc/dc Driver, Linear, U-Dfn2020 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 40 volts | 40 volts | 40 volts | ||||
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | |||||
| Input Voltage | ? to 18 volts | ? to 18 volts | ? to 18 volts |