DIODES Incorporated Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters AP7366-18W5-7

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Part Status: Obsolete Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA PSRR: 75dB (1kHz) Control Features: Soft Start Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Part Status: Obsolete Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA PSRR: 75dB (1kHz) Control Features: Soft Start Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Part Status: Obsolete Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA PSRR: 75dB (1kHz) Control Features: Soft Start Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Part Status: Obsolete
Output Configuration: Half Bridge (6)
Output Type: Open Collector
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
PSRR: 75dB (1kHz)
Control Features: Soft Start
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

SN55LVDS31 Quad LVDS Transmitter - 5962-9762101QFA - Texas Instruments
Specs
Technology LVDS
Device Type Transmitter
# of Tx 4 #
View Details
3 suppliers
Line Interface ICs - 1897586 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - 448-CY7C65221-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
3 suppliers