Nexperia B.V. Quad buffer/line driver; 3-state 74AHC126BQ,115

Description
The 74AHC126; 74AHCT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: For 74AHC126: CMOS level For 74AHCT126: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC126; 74AHCT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: For 74AHC126: CMOS level For 74AHCT126: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC126BQ is a quad buffer/line driver with 3-state outputs, controlled by active-high output enable inputs. It features Schmitt-trigger inputs, overvoltage-tolerant inputs, and operates from -40 °C to +125 °C. The device is housed in a DHVQFN14 package with dimensions of 2.5 × 3 × 0.85 mm. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V). Input levels follow CMOS logic thresholds.

Datasheet Summary
Powered by GS/AI

The 74AHC126BQ is a quad buffer/line driver with 3-state outputs, controlled by active-high output enable inputs. It features Schmitt-trigger inputs, overvoltage-tolerant inputs, and operates from -40 °C to +125 °C. The device is housed in a DHVQFN14 package with dimensions of 2.5 × 3 × 0.85 mm. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V). Input levels follow CMOS logic thresholds.

Suppliers

Company
Product
Description
Supplier Links
Quad buffer/line driver; 3-state - 74AHC126BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad buffer/line driver; 3-state
74AHC126BQ,115
Quad buffer/line driver; 3-state 74AHC126BQ,115
The 74AHC126; 74AHCT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: For 74AHC126: CMOS level For 74AHCT126: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC126; 74AHCT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC126: CMOS level
    • For 74AHCT126: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad QFN Interface Transceiver IC
704-74AHC126BQ,115
Quad QFN Interface Transceiver IC 704-74AHC126BQ,115
74AHC126; 74AHCT126 - Quad buffer/line driver; 3-state QFN 14-Pin Product overview: 74AHC126BQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHC126BQ,115 can be used for catalog matching and distributor lookup.

74AHC126; 74AHCT126 - Quad buffer/line driver; 3-state QFN 14-Pin Product overview: 74AHC126BQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHC126BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AHC126BQ,115 704-74AHC126BQ,115
Product Name Quad buffer/line driver; 3-state Quad QFN Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS
Supply Voltage Other; +7.0
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHC1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Low-power inverter - 74AUP1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Universal Bus Functions - 1727-2434-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers