TE Connectivity Torque Sensors EFCA7-150-S00003

Description
Electrical Characteristics Full Scale Range (LBF) : 120, 24 Full Scale Range (NEWTM) : 150, 30 Supply Voltage (VDC) : 10 - 28 Operation/Applicatio n Output Signal Details : ±10 V Rotation Speed (RPM) : 180 Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Automotive Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 120, 24 Full Scale Range (NEWTM) : 150, 30 Supply Voltage (VDC) : 10 - 28 Operation/Applicatio n Output Signal Details : ±10 V Rotation Speed (RPM) : 180 Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Automotive Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Sensors - EFCA7-150-S00003 - TE Connectivity
Berwyn, PA, United States
Torque Sensors
EFCA7-150-S00003
Torque Sensors EFCA7-150-S00003
Electrical Characteristics Full Scale Range (LBF) : 120, 24 Full Scale Range (NEWTM) : 150, 30 Supply Voltage (VDC) : 10 - 28 Operation/Applicatio n Output Signal Details : ±10 V Rotation Speed (RPM) : 180 Other Force Direction : Counterclockwise, Clockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Automotive Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.15 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 120, 24
  • Full Scale Range (NEWTM) : 150, 30
  • Supply Voltage (VDC) : 10 - 28

Operation/Application


  • Output Signal Details : ±10 V
  • Rotation Speed (RPM) : 180

Other


  • Force Direction : Counterclockwise, Clockwise
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Torque Sensor Type : Automotive Torque Sensors

Usage Conditions


  • Accuracy (PCTFS) : ±.15
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Torque Sensors
Product Number EFCA7-150-S00003
Product Name Torque Sensors
Torque 1440 to 288 In-lbs (1660 to 332 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20021175-00 - TE Connectivity
Specs
Torque 19.2 In-lbs (22.14 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - ECD109-100-C20003 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - 20017047-00 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - 10205843-00 - TE Connectivity
Specs
Torque 2400 In-lbs (2767 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details