DigiKey
Display Drivers
MAX6954ATL+T-ND
Description
LED Driver 40-TQFN (6x6)
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 40-TQFN (6x6)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6954ATL+T-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
4-Wire Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
42-UFBGA, WLCSP
View Details
Supply Voltage
3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Technology
I2C
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
I2C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 5.5V
View Details