DigiKey Laser Drivers 505-ADN2847ACPZ-48TR-ND

Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 48-LFCSP (7x7)
Request a Quote Datasheet
Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 505-ADN2847ACPZ-48TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 48-LFCSP (7x7)

Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-ADN2847ACPZ-48TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9833SRMZ-EP-RL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Sensor and Detector Interfaces - 175-MAX32664GTGC+TTR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 24-WFQFN Exposed Pad
View Details
Sensor and Detector Interfaces - 505-AD8495CRMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 0 to 50 C (32 to 122 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Controllers - 175-TMC8462A-BA-ND - DigiKey
Specs
Technology SPI; Ethernet; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.65V ~ 1.95V, 4.75V ~ 34V
View Details