DigiKey RF Front End (LNA + PA) 505-ADRF5547BCPZN-ND

Description
RF Front End 3.7GHz ~ 5.3GHz General Purpose 40-LFCSP-VQ (6x6)
Request a Quote Datasheet
Description
RF Front End 3.7GHz ~ 5.3GHz General Purpose 40-LFCSP-VQ (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 505-ADRF5547BCPZN-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
505-ADRF5547BCPZN-ND
RF Front End (LNA + PA) 505-ADRF5547BCPZN-ND
RF Front End 3.7GHz ~ 5.3GHz General Purpose 40-LFCSP-VQ (6x6)

RF Front End 3.7GHz ~ 5.3GHz General Purpose 40-LFCSP-VQ (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 505-ADRF5547BCPZN-ND
Product Name RF Front End (LNA + PA)
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7321AEE+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9910BSVZ-REELTR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP Exposed Pad
View Details
Controllers - 175-DS1314S+T&RTR-ND - DigiKey
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - 175-MAX3420EETG+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details