DigiKey RF Transceiver ICs MAX2821ETM+T-ND

Description
IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX2821ETM+T-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX2821ETM+T-ND
RF Transceiver ICs MAX2821ETM+T-ND
IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad

IC RF TxRx Only WiFi 802.11b 2.4GHz 48-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2821ETM+T-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 22000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADUCRF101BCPZ128R7TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
Telecom - 1127-3730-ND - DigiKey
Specs
Interface Serial
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-LFCQFN Exposed Pad
View Details
RF Receivers - AD6688BBPZRL-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details