DigiKey RF Transceiver ICs ADF7023-JBCPZ-ND

Description
IC RF TxRx + MCU General ISM < 1GHz 902MHz ~ 958MHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 902MHz ~ 958MHz 32-WFQFN Exposed Pad, CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF7023-JBCPZ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF7023-JBCPZ-ND
RF Transceiver ICs ADF7023-JBCPZ-ND
IC RF TxRx + MCU General ISM < 1GHz 902MHz ~ 958MHz 32-WFQFN Exposed Pad, CSP

IC RF TxRx + MCU General ISM < 1GHz 902MHz ~ 958MHz 32-WFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF7023-JBCPZ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 902 to 958 MHz
Data Rate 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-MAX2832ETM+-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 2500 MHz
View Details
RF Receivers - 175-MAX1471ATJ+TDKR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
View Details
RF Transceiver ICs - 505-ADF7242BCPZ-RLDKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 505-ADRV9004BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details