8051 80C Microcontroller IC 8-Bit 40MHz ROMless 68-PLCC (24.23x24.23)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | DS80C390-QCR-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 40 MHz |
| RAM | 4 KB |
| ROM Type | ROMLess |
| Supply Voltage | 3.85 to 5.5 volts |