DigiKey Microcontrollers 505-ADUC7061BCPZ32-ND

Description
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 10MHz 32KB (16K x 16) FLASH 32-LFCSP-VQ (5x5)
Request a Quote Datasheet
Description
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 10MHz 32KB (16K x 16) FLASH 32-LFCSP-VQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUC7061BCPZ32-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUC7061BCPZ32-ND
Microcontrollers 505-ADUC7061BCPZ32-ND
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 10MHz 32KB (16K x 16) FLASH 32-LFCSP-VQ (5x5)

ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 10MHz 32KB (16K x 16) FLASH 32-LFCSP-VQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUC7061BCPZ32-ND
Product Name Microcontrollers
Data Bus 16 Bit; 32 Bit
Clock Speed 10 MHz
Bits 24 Bit; Other; A/D 5x24b, 8x24b; D/A 1x14b
RAM 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC845BSZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-ZLF645E0P2064G-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8 MHz
RAM 1 KB
View Details
Application Specific Microcontrollers - 505-ZLFBLST0H2064GR5621-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.9 to 3.6 volts
Serial Interface UART
View Details
Microcontrollers - ADUC832BSZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details