DigiKey Microcontrollers 505-ADUC814ARUZ-ND

Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 8KB (8K x 8) FLASH 28-TSSOP
Request a Quote Datasheet
Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 8KB (8K x 8) FLASH 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUC814ARUZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUC814ARUZ-ND
Microcontrollers 505-ADUC814ARUZ-ND
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 8KB (8K x 8) FLASH 28-TSSOP

8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 16.78MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUC814ARUZ-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
RAM 0.2560 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32552-LNS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - ADUC845BCPZ8-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-MAX78000EXG+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 8x10b Sigma-Delta
View Details
Microcontrollers - 505-ADUCM300WBCPZ-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 6 KB
View Details