DigiKey Microcontrollers 505-ADUCM362BCPZ256-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 256KB (256K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 256KB (256K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM362BCPZ256-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUCM362BCPZ256-ND
Microcontrollers 505-ADUCM362BCPZ256-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 256KB (256K x 8) FLASH 48-LFCSP (7x7)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 256KB (256K x 8) FLASH 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM362BCPZ256-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; A/D 12x24b; D/A 1x12b
RAM 24 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC843BSZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
Bits Other; A/D 8x12b
View Details
Microcontrollers - ADUC7124BCPZ126-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 10x12b; D/A 2x12b
View Details
Microcontrollers - ADUC7128BSTZ126-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 10x12b; D/A 1x10b
View Details
Microcontrollers - ADUC7061BCPZ32-RLDKR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 10 MHz
Bits 24 Bit; Other; A/D 5x24b, 8x24b; D/A 1x14b
View Details