DigiKey Microcontrollers DS5003FPM-16+-ND

Description
8051 DS500x Microcontroller IC 8-Bit 16MHz External NVSRAM 80-MQFP (14x20)
Request a Quote Datasheet
Description
8051 DS500x Microcontroller IC 8-Bit 16MHz External NVSRAM 80-MQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS5003FPM-16+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS5003FPM-16+-ND
Microcontrollers DS5003FPM-16+-ND
8051 DS500x Microcontroller IC 8-Bit 16MHz External NVSRAM 80-MQFP (14x20)

8051 DS500x Microcontroller IC 8-Bit 16MHz External NVSRAM 80-MQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS5003FPM-16+-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz
ROM Type NVSRAM
Supply Voltage 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC832BSZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-ADUC834BCPZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 3x16b, 4x24b; D/A 1x12b
View Details
Microcontrollers - 505-MAX32552-LCS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 505-ADUC7023BCBZ62I-R7TR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b; D/A 4x12b
View Details