DigiKey Microcontrollers 505-MAX32620IWGL+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 1MB (1M x 8) FLASH 81-WLP (3.95x4.11)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 1MB (1M x 8) FLASH 81-WLP (3.95x4.11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32620IWGL+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32620IWGL+-ND
Microcontrollers 505-MAX32620IWGL+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 1MB (1M x 8) FLASH 81-WLP (3.95x4.11)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 1MB (1M x 8) FLASH 81-WLP (3.95x4.11)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32620IWGL+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b Sigma-Delta
RAM 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM363BCPZ256RL7DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; 1Y6x24BitsSigma-Delta; 1Y1x12b
View Details
Microcontrollers - 505-MAX32666GXMBL+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 8x10b Sigma-Delta
View Details
Microcontrollers - 2648-SC0914(13)TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 133 MHz
Bits Other; A/D 4x12b SAR
View Details
Microcontrollers - ADUC7039BCP6Z-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details