DigiKey Microcontrollers 505-ZLF645E0Q2064G-ND

Description
Z8 LXMC Crimzon™ ZLF Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 20-QFN (5x5)
Request a Quote Datasheet
Description
Z8 LXMC Crimzon™ ZLF Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 20-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ZLF645E0Q2064G-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ZLF645E0Q2064G-ND
Microcontrollers 505-ZLF645E0Q2064G-ND
Z8 LXMC Crimzon™ ZLF Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 20-QFN (5x5)

Z8 LXMC Crimzon™ ZLF Microcontroller IC 8-Bit 8MHz 64KB (64K x 8) FLASH 20-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ZLF645E0Q2064G-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 8 MHz
RAM 1 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32560-LNJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - ADUC814BRUZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details
Application Specific Microcontrollers - 505-MAXQ1062EUD+-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
View Details
Microcontrollers - 175-DS4830AT+TDKR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 10 MHz
Bits Other; A/D 18x13b; D/A 8x12b
View Details