DigiKey Microcontrollers 505-MAX32552-LNS+-ND

Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32552-LNS+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32552-LNS+-ND
Microcontrollers 505-MAX32552-LNS+-ND
ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)

ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 108MHz 1MB (1M x 8) FLASH 121-CTBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32552-LNS+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
RAM 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 505-DS3644B+-ND - DigiKey
Specs
RAM 1 KB
ROM Type SRAM
Package Type Other; 49-LFBGA, CSPBGA
View Details
Microcontrollers - 505-ADUC7026BSTZ62-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12 x12b; D/A 4x12b
View Details
Microcontrollers - ADUC845BCPZ8-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - ADUC7024BSTZ62-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b; D/A 2x12b
View Details