DigiKey Telecom DS21Q50L-ND

Description
Telecom IC Transceiver 100-LQFP (14x14)
Request a Quote Datasheet
Description
Telecom IC Transceiver 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - DS21Q50L-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Transceiver 100-LQFP (14x14)

Telecom IC Transceiver 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number DS21Q50L-ND
Product Name Telecom
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - 505-AD5700ACPZ-RL7DKR-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details
RF Receivers - AD6688BBPZRL-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
RF Transceiver ICs - ADF7030-1BSTZN-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Receivers - 175-MAX1471ATJ+TCT-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
View Details