DigiKey RF Receivers 175-MAX1471ATJ+TCT-ND

Description
RF RX ASK/FSK 315/434MHZ 32TQFN
Request a Quote Datasheet
Description
RF RX ASK/FSK 315/434MHZ 32TQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 175-MAX1471ATJ+TCT-ND - DigiKey
Thief River Falls, MN, United States
RF RX ASK/FSK 315/434MHZ 32TQFN

RF RX ASK/FSK 315/434MHZ 32TQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 175-MAX1471ATJ+TCT-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
Bias Current 7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7023BCPZ-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
Telecom - 1127-1235-2-ND - DigiKey
Specs
Interface Serial
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-TFCQFN Exposed Pad
View Details
RF Transceiver ICs - 505-ADF7023BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Transceiver ICs - 505-MAX2832ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 2500 MHz
View Details